Abracon, LLC Crystal Units FC4SDCBMM25.0-T1

Description
Abracon FC4SDCBMM25.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMM25.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260573
Crystal Units 2260573
Abracon FC4SDCBMM25.0-T1 Crystal

Abracon FC4SDCBMM25.0-T1 Crystal

Supplier's Site
Crystal Units - 2260572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260572
Crystal Units 2260572
Abracon FC4SDCBMM25.0-T1 Crystal

Abracon FC4SDCBMM25.0-T1 Crystal

Supplier's Site
Crystal Units - 2260573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260573P
Crystal Units 2260573P
Abracon FC4SDCBMM25.0-T1 Crystal

Abracon FC4SDCBMM25.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260573
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details