Abracon, LLC Crystal Units FC4SDCBMM12.0-T1

Description
Abracon FC4SDCBMM12.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMM12.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260566
Crystal Units 2260566
Abracon FC4SDCBMM12.0-T1 Crystal

Abracon FC4SDCBMM12.0-T1 Crystal

Supplier's Site
Crystal Units - 2260567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260567P
Crystal Units 2260567P
Abracon FC4SDCBMM12.0-T1 Crystal

Abracon FC4SDCBMM12.0-T1 Crystal

Supplier's Site
Crystal Units - 2260567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260567
Crystal Units 2260567
Abracon FC4SDCBMM12.0-T1 Crystal

Abracon FC4SDCBMM12.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260566
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details