Abracon, LLC Crystal Units FC4SDCBMF8.0-T1

Description
Abracon FC4SDCBMF8.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF8.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260564
Crystal Units 2260564
Abracon FC4SDCBMF8.0-T1 Crystal

Abracon FC4SDCBMF8.0-T1 Crystal

Supplier's Site
Crystal Units - 2260565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260565
Crystal Units 2260565
Abracon FC4SDCBMF8.0-T1 Crystal

Abracon FC4SDCBMF8.0-T1 Crystal

Supplier's Site
Crystal Units - 2260565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260565P
Crystal Units 2260565P
Abracon FC4SDCBMF8.0-T1 Crystal

Abracon FC4SDCBMF8.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260564
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720331P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-100-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers