Abracon, LLC Crystal Units FC4SDCBMF6.0-T1

Description
Abracon FC4SDCBMF6.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF6.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260560
Crystal Units 2260560
Abracon FC4SDCBMF6.0-T1 Crystal

Abracon FC4SDCBMF6.0-T1 Crystal

Supplier's Site
Crystal Units - 2260560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260560P
Crystal Units 2260560P
Abracon FC4SDCBMF6.0-T1 Crystal

Abracon FC4SDCBMF6.0-T1 Crystal

Supplier's Site
Crystal Units - 2260559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260559
Crystal Units 2260559
Abracon FC4SDCBMF6.0-T1 Crystal

Abracon FC4SDCBMF6.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260560
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X057-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-9-1010-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 9 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details