Abracon, LLC Crystal Units FC4SDCBMF25.0-T1

Description
Abracon FC4SDCBMF25.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF25.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260551
Crystal Units 2260551
Abracon FC4SDCBMF25.0-T1 Crystal

Abracon FC4SDCBMF25.0-T1 Crystal

Supplier's Site
Crystal Units - 2260550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260550
Crystal Units 2260550
Abracon FC4SDCBMF25.0-T1 Crystal

Abracon FC4SDCBMF25.0-T1 Crystal

Supplier's Site
Crystal Units - 2260551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260551P
Crystal Units 2260551P
Abracon FC4SDCBMF25.0-T1 Crystal

Abracon FC4SDCBMF25.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260551
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-8-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details