Abracon, LLC Crystal Units FC4SDCBMF12.0-T1

Description
Abracon FC4SDCBMF12.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF12.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260527
Crystal Units 2260527
Abracon FC4SDCBMF12.0-T1 Crystal

Abracon FC4SDCBMF12.0-T1 Crystal

Supplier's Site
Crystal Units - 2260528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260528
Crystal Units 2260528
Abracon FC4SDCBMF12.0-T1 Crystal

Abracon FC4SDCBMF12.0-T1 Crystal

Supplier's Site
Crystal Units - 2260528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260528P
Crystal Units 2260528P
Abracon FC4SDCBMF12.0-T1 Crystal

Abracon FC4SDCBMF12.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260527
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
2 Pin Crystal CTS3 - CTS3-32.768-6-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 7960505 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details