Abracon, LLC Crystal Units FC4SDCBMF10.0-T1

Description
Abracon FC4SDCBMF10.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF10.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260523
Crystal Units 2260523
Abracon FC4SDCBMF10.0-T1 Crystal

Abracon FC4SDCBMF10.0-T1 Crystal

Supplier's Site
Crystal Units - 2260524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260524
Crystal Units 2260524
Abracon FC4SDCBMF10.0-T1 Crystal

Abracon FC4SDCBMF10.0-T1 Crystal

Supplier's Site
Crystal Units - 2260524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260524P
Crystal Units 2260524P
Abracon FC4SDCBMF10.0-T1 Crystal

Abracon FC4SDCBMF10.0-T1 Crystal

Supplier's Site
Crystals SMD Crystal, 10 MHz, To

Crystals SMD Crystal, 10 MHz, To

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2260523 FC4SDCBMF10.0-T1
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-39.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 39 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-122.8-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-2016 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details