Abracon, LLC Crystal Units FC4SDCBLF3.579545-T1

Description
Abracon FC4SDCBLF3.579545-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBLF3.579545-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260521
Crystal Units 2260521
Abracon FC4SDCBLF3.579545-T1 Crystal

Abracon FC4SDCBLF3.579545-T1 Crystal

Supplier's Site
Crystal Units - 2260522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260522P
Crystal Units 2260522P
Abracon FC4SDCBLF3.579545-T1 Crystal

Abracon FC4SDCBLF3.579545-T1 Crystal

Supplier's Site
Crystal Units - 2260522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260522
Crystal Units 2260522
Abracon FC4SDCBLF3.579545-T1 Crystal

Abracon FC4SDCBLF3.579545-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260521
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-7-33B2-CTN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details