Abracon, LLC Crystal Units FC3BQBBMM24.0-T3

Description
Abracon FC3BQBBMM24.0-T3 Crystal
Request a Quote
Description
Abracon FC3BQBBMM24.0-T3 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260514P
Crystal Units 2260514P
Abracon FC3BQBBMM24.0-T3 Crystal

Abracon FC3BQBBMM24.0-T3 Crystal

Supplier's Site
Crystal Units - 2260514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260514
Crystal Units 2260514
Abracon FC3BQBBMM24.0-T3 Crystal

Abracon FC3BQBBMM24.0-T3 Crystal

Supplier's Site
Crystal Units - 2260512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260512
Crystal Units 2260512
Abracon FC3BQBBMM24.0-T3 Crystal

Abracon FC3BQBBMM24.0-T3 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260514P
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-122.8-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details