Abracon, LLC Crystal Oscillator Test And Burn Socket; No. Of Contacts Abracon AXS-2016-04-04

Description
CRYSTAL OSCILLATOR TEST AND BURN SOCKET; No. of Contacts:4Contacts; Connector Type:Crystal Socket; Pitch Spacing:1.45mm; Product Range:-; Row Pitch:1.05mm; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CRYSTAL OSCILLATOR TEST AND BURN SOCKET; No. of Contacts:4Contacts; Connector Type:Crystal Socket; Pitch Spacing:1.45mm; Product Range:-; Row Pitch:1.05mm; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator Test And Burn Socket; No. Of Contacts Abracon - 76R7680 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator Test And Burn Socket; No. Of Contacts Abracon
76R7680
Crystal Oscillator Test And Burn Socket; No. Of Contacts Abracon 76R7680
CRYSTAL OSCILLATOR TEST AND BURN SOCKET; No. of Contacts:4Contacts; Connector Type:Crystal Socket; Pitch Spacing:1.45mm; Product Range:-; Row Pitch:1.05mm; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CRYSTAL OSCILLATOR TEST AND BURN SOCKET; No. of Contacts:4Contacts; Connector Type:Crystal Socket; Pitch Spacing:1.45mm; Product Range:-; Row Pitch:1.05mm; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R7680
Product Name Crystal Oscillator Test And Burn Socket; No. Of Contacts Abracon
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details