Abracon, LLC Clearclock™ AX7 XO (Standard) Crystal AX7PBF1-819.2000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 819.2 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 94mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 819.2 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 94mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX7 XO (Standard) Crystal - AX7PBF1-819.2000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX7 XO (Standard) Crystal
AX7PBF1-819.2000T
Clearclock™ AX7 XO (Standard) Crystal AX7PBF1-819.2000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 819.2 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 94mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX7
  • RMS Phase Jitter (TYP): 0.13ps
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 819.2 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 94mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1163183-AX7PBF1-819.2000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1163183-AX7PBF1-819.2000T
Crystals, Oscillators, Resonators - Oscillators 1163183-AX7PBF1-819.2000T
Win Source Part Number: 1163183-AX7PBF1-819. 2000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 819.2 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 94mA Current - Supply (Disable) (Max): 86mA Voltage - Supply: 2.5V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1163183-AX7PBF1-819.2000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ClearClock™ AX7
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 819.2 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 94mA
Current - Supply (Disable) (Max): 86mA
Voltage - Supply: 2.5V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics
Product Category Oscillators Oscillators
Product Number AX7PBF1-819.2000T 1163183-AX7PBF1-819.2000T
Product Name Clearclock™ AX7 XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators
Features / Standards RoHS; Lead-Free
Frequency 819 MHz 819 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-240-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Oscillators - 863-510ACB50M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2600C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details