Abracon, LLC Clearclock™ AX7 XO (Standard) Crystal AX7PAF2-148.5000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.2ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 94mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.2ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 94mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX7 XO (Standard) Crystal - AX7PAF2-148.5000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX7 XO (Standard) Crystal
AX7PAF2-148.5000T
Clearclock™ AX7 XO (Standard) Crystal AX7PAF2-148.5000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.2ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 94mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX7
  • RMS Phase Jitter (TYP): 0.2ps
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.5 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 94mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX7PAF2-148.5000T
Product Name Clearclock™ AX7 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 148 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - X109-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details