Abracon, LLC Clearclock™ AX7 XO (Standard) Crystal AX7MCF3-106.2500T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.2ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 106.25 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 68mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.2ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 106.25 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 68mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX7 XO (Standard) Crystal - AX7MCF3-106.2500T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX7 XO (Standard) Crystal
AX7MCF3-106.2500T
Clearclock™ AX7 XO (Standard) Crystal AX7MCF3-106.2500T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.2ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 106.25 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 68mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX7
  • RMS Phase Jitter (TYP): 0.2ps
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 106.25 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 68mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX7MCF3-106.2500T
Product Name Clearclock™ AX7 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 106 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - 336-5219-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details