Abracon, LLC Crystals, Oscillators, Resonators - Oscillators AX7MBF1-560.4000

Description
Win Source Part Number: 1130921-AX7MBF1-560. 4000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 560.4 MHz Function: Enable/Disable Output: CML Frequency Stability: ±25ppm Current - Supply (Max): 68mA Current - Supply (Disable) (Max): 67mA Voltage - Supply: 2.5V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC
Request a Quote Datasheet
Description
Win Source Part Number: 1130921-AX7MBF1-560. 4000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 560.4 MHz Function: Enable/Disable Output: CML Frequency Stability: ±25ppm Current - Supply (Max): 68mA Current - Supply (Disable) (Max): 67mA Voltage - Supply: 2.5V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1130921-AX7MBF1-560.4000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1130921-AX7MBF1-560.4000
Crystals, Oscillators, Resonators - Oscillators 1130921-AX7MBF1-560.4000
Win Source Part Number: 1130921-AX7MBF1-560. 4000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 560.4 MHz Function: Enable/Disable Output: CML Frequency Stability: ±25ppm Current - Supply (Max): 68mA Current - Supply (Disable) (Max): 67mA Voltage - Supply: 2.5V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1130921-AX7MBF1-560.4000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ClearClock™ AX7
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 560.4 MHz
Function: Enable/Disable
Output: CML
Frequency Stability: ±25ppm
Current - Supply (Max): 68mA
Current - Supply (Disable) (Max): 67mA
Voltage - Supply: 2.5V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1130921-AX7MBF1-560.4000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 560 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960482P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-6030C-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 296-LMK6PA15625ADLETTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers