Abracon, LLC Crystals, Oscillators, Resonators - Oscillators AX7DCF1-810.0000

Description
Win Source Part Number: 1051818-AX7DCF1-810. 0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 810 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 65mA Voltage - Supply: 1.8V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC
Request a Quote Datasheet
Description
Win Source Part Number: 1051818-AX7DCF1-810. 0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 810 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 65mA Voltage - Supply: 1.8V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1051818-AX7DCF1-810.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1051818-AX7DCF1-810.0000
Crystals, Oscillators, Resonators - Oscillators 1051818-AX7DCF1-810.0000
Win Source Part Number: 1051818-AX7DCF1-810. 0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ClearClock™ AX7 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 810 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 65mA Voltage - Supply: 1.8V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1051818-AX7DCF1-810.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ClearClock™ AX7
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 810 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 70mA
Current - Supply (Disable) (Max): 65mA
Voltage - Supply: 1.8V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1051818-AX7DCF1-810.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 810 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-2D2-33E155.520000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Programmable Oscillators - 510ABB-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details