Abracon, LLC Clearclock™ AX7 XO (Standard) Crystal AX7DBF3-148.5000C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.14ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 70mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.14ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 70mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX7 XO (Standard) Crystal - AX7DBF3-148.5000C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX7 XO (Standard) Crystal
AX7DBF3-148.5000C
Clearclock™ AX7 XO (Standard) Crystal AX7DBF3-148.5000C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.14ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 70mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX7
  • RMS Phase Jitter (TYP): 0.14ps
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.5 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 70mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillator, 148.5Mhz, 7Mm X 5Mm, Lvds; Frequency Nom Abracon - 56AC7605 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 148.5Mhz, 7Mm X 5Mm, Lvds; Frequency Nom Abracon
56AC7605
Oscillator, 148.5Mhz, 7Mm X 5Mm, Lvds; Frequency Nom Abracon 56AC7605
OSCILLATOR, 148.5MHZ, 7MM X 5MM, LVDS; Frequency Nom:148.5MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:CLEARCLOCK AX7 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 148.5MHZ, 7MM X 5MM, LVDS; Frequency Nom:148.5MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:CLEARCLOCK AX7 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Lvds Output Clock Oscillator, 148.5Mhz Nom Rohs Compliant Abracon - 09AK0281 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Output Clock Oscillator, 148.5Mhz Nom Rohs Compliant Abracon
09AK0281
Lvds Output Clock Oscillator, 148.5Mhz Nom Rohs Compliant Abracon 09AK0281
LVDS OUTPUT CLOCK OSCILLATOR, 148.5MHZ NOM ROHS COMPLIANT: YES

LVDS OUTPUT CLOCK OSCILLATOR, 148.5MHZ NOM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AX7DBF3-148.5000C 56AC7605 09AK0281
Product Name Clearclock™ AX7 XO (Standard) Crystal Oscillator, 148.5Mhz, 7Mm X 5Mm, Lvds; Frequency Nom Abracon Lvds Output Clock Oscillator, 148.5Mhz Nom Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS RoHS
Frequency 148 MHz 148 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1241-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 296-43783-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details