Abracon, LLC Clearclock™ AX7 XO (Standard) Crystal AX7DBF2-781.2500C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 781.25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 70mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 781.25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 70mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX7 XO (Standard) Crystal - AX7DBF2-781.2500C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX7 XO (Standard) Crystal
AX7DBF2-781.2500C
Clearclock™ AX7 XO (Standard) Crystal AX7DBF2-781.2500C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 781.25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 70mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX7
  • RMS Phase Jitter (TYP): 0.13ps
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 781.25 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 70mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX7DBF2-781.2500C
Product Name Clearclock™ AX7 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 781 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Crystal Oscillators - 7675282P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details