Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5PBF3-74.5000C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 250fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 74.5 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 250fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 74.5 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5PBF3-74.5000C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5PBF3-74.5000C
Clearclock™ AX5 XO (Standard) Crystal AX5PBF3-74.5000C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 250fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 74.5 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 250fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 74.5 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 110mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5PBF3-74.5000C-ND - DigiKey
Thief River Falls, MN, United States
74.5MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 8-SMD, No Lead

74.5MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5PBF3-74.5000C AX5PBF3-74.5000C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 74.5 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2016MV-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510AAA-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details