Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5PAF2-77.7600C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 250fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 77.76 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 250fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 77.76 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5PAF2-77.7600C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5PAF2-77.7600C
Clearclock™ AX5 XO (Standard) Crystal AX5PAF2-77.7600C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 250fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 77.76 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 250fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 77.76 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 110mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5PAF2-77.7600C-ND - DigiKey
Thief River Falls, MN, United States
77.76MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 8-SMD, No Lead

77.76MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5PAF2-77.7600C AX5PAF2-77.7600C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 77.76 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA10M7000AAGR - Richardson RFPD
Specs
Frequency 10.7 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers