Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MCF3-491.5200C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.52 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.52 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MCF3-491.5200C, from Abracon, LLC, features a compact 5.0 x 3.2 x 1.3 mm package and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The device offers low power consumption, with a typical supply current of 60 mA for LVDS output at 3.3V. It supports multiple output options including LVPECL, LVDS, HCSL, and CML, and operates over a temperature range of -40°C to +85°C. Frequency stability is rated at ±20 ppm across the specified temperature range, with aging over 20 years contributing to a total stability of ±45 ppm. This crystal oscillator is suitable for applications in networking, communications, and data centers, making it a versatile choice for engineers seeking reliable timing solutions.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MCF3-491.5200C, from Abracon, LLC, features a compact 5.0 x 3.2 x 1.3 mm package and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The device offers low power consumption, with a typical supply current of 60 mA for LVDS output at 3.3V. It supports multiple output options including LVPECL, LVDS, HCSL, and CML, and operates over a temperature range of -40°C to +85°C. Frequency stability is rated at ±20 ppm across the specified temperature range, with aging over 20 years contributing to a total stability of ±45 ppm. This crystal oscillator is suitable for applications in networking, communications, and data centers, making it a versatile choice for engineers seeking reliable timing solutions.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MCF3-491.5200C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MCF3-491.5200C
Clearclock™ AX5 XO (Standard) Crystal AX5MCF3-491.5200C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.52 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 491.52 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5MCF3-491.5200C-ND - DigiKey
Thief River Falls, MN, United States
491.52MHz XO (Standard) CML Oscillator 1.8V Enable/Disable 8-SMD, No Lead

491.52MHz XO (Standard) CML Oscillator 1.8V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5MCF3-491.5200C AX5MCF3-491.5200C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 492 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - X209-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details