Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MBF4-910.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 910 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 910 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MBF4-910.0000T, from Abracon, LLC, features a compact 5.0 x 3.2 x 1.3 mm package and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The crystal offers low power consumption, with a typical supply current of 60 mA for LVDS output at 2100 MHz. It supports multiple output options including LVPECL, LVDS, HCSL, and CML, and operates at supply voltages of 1.8V, 2.5V, or 3.3V. The frequency stability is rated at ±20 ppm over a temperature range of -40°C to +85°C. This product is suitable for applications in networking, communications, and data centers, making it a versatile choice for engineers seeking reliable timing solutions.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MBF4-910.0000T, from Abracon, LLC, features a compact 5.0 x 3.2 x 1.3 mm package and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The crystal offers low power consumption, with a typical supply current of 60 mA for LVDS output at 2100 MHz. It supports multiple output options including LVPECL, LVDS, HCSL, and CML, and operates at supply voltages of 1.8V, 2.5V, or 3.3V. The frequency stability is rated at ±20 ppm over a temperature range of -40°C to +85°C. This product is suitable for applications in networking, communications, and data centers, making it a versatile choice for engineers seeking reliable timing solutions.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MBF4-910.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MBF4-910.0000T
Clearclock™ AX5 XO (Standard) Crystal AX5MBF4-910.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 910 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 910 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5MBF4-910.0000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 910 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-13.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510AAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-535+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details