Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MBF2-450.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 450 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 450 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MBF2-450.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MBF2-450.0000T
Clearclock™ AX5 XO (Standard) Crystal AX5MBF2-450.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 450 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 450 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5MBF2-450.0000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 450 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4312P+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - XC250-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details