Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MBF1-915.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MBF1-915.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MBF1-915.0000T
Clearclock™ AX5 XO (Standard) Crystal AX5MBF1-915.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 915 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 915 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5MBF1-915.0000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 915 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-20 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECS-1633-192-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers