Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MBF1-480.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 480 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 480 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MBF1-480.0000T, from Abracon, LLC, is a surface-mount crystal oscillator designed for applications requiring low jitter and high stability. It features a compact size of 5.0 x 3.2 x 1.3 mm and is compliant with RoHS/RoHS II standards. The device operates over a temperature range of -40°C to +85°C and offers a frequency of 480 MHz with a frequency stability of ±20 ppm. This oscillator provides ultra-low jitter performance, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. It supports multiple output options including CML, LVDS, HCSL, and LVPECL, with a supply voltage of 2.5V and a maximum supply current of 85 mA. The AX5 series is suitable for various applications such as networking, communications, and data centers, making it a versatile choice for engineers looking for reliable timing solutions.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MBF1-480.0000T, from Abracon, LLC, is a surface-mount crystal oscillator designed for applications requiring low jitter and high stability. It features a compact size of 5.0 x 3.2 x 1.3 mm and is compliant with RoHS/RoHS II standards. The device operates over a temperature range of -40°C to +85°C and offers a frequency of 480 MHz with a frequency stability of ±20 ppm. This oscillator provides ultra-low jitter performance, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. It supports multiple output options including CML, LVDS, HCSL, and LVPECL, with a supply voltage of 2.5V and a maximum supply current of 85 mA. The AX5 series is suitable for various applications such as networking, communications, and data centers, making it a versatile choice for engineers looking for reliable timing solutions.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MBF1-480.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MBF1-480.0000T
Clearclock™ AX5 XO (Standard) Crystal AX5MBF1-480.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 480 MHz Function: Enable/Disable Output: CML Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 480 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5MBF1-480.0000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 480 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0011.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC233-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 500DSBA50M0000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-2168-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details