Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DCF2-580.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 580 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 580 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DCF2-580.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DCF2-580.0000T
Clearclock™ AX5 XO (Standard) Crystal AX5DCF2-580.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 580 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 580 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5DCF2-580.0000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 580 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 510ACB25M0000AAG - 907130-510ACB25M0000AAG - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers