Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DCF2-148.351648C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 150fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.351648 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 150fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.351648 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DCF2-148.351648C, from Abracon, LLC, features a compact 5.0 x 3.2 mm footprint and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a specific frequency of 148.351648 MHz. The device offers ultra-low jitter performance, with a typical RMS phase jitter of 150 fs and a maximum of 200 fs for frequencies above 250 MHz. This crystal oscillator supports multiple output options including LVDS, HCSL, and CML, and operates at supply voltages of 1.8V, 2.5V, or 3.3V, with a typical current consumption of 60 mA for LVDS output. It has a frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C. The device is suitable for various applications including networking, communications, and data centers. Engineers should consider this product for projects requiring low jitter and compact size, along with compliance to environmental standards.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DCF2-148.351648C, from Abracon, LLC, features a compact 5.0 x 3.2 mm footprint and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a specific frequency of 148.351648 MHz. The device offers ultra-low jitter performance, with a typical RMS phase jitter of 150 fs and a maximum of 200 fs for frequencies above 250 MHz. This crystal oscillator supports multiple output options including LVDS, HCSL, and CML, and operates at supply voltages of 1.8V, 2.5V, or 3.3V, with a typical current consumption of 60 mA for LVDS output. It has a frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C. The device is suitable for various applications including networking, communications, and data centers. Engineers should consider this product for projects requiring low jitter and compact size, along with compliance to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DCF2-148.351648C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DCF2-148.351648C
Clearclock™ AX5 XO (Standard) Crystal AX5DCF2-148.351648C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 150fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.351648 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 150fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.351648 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5DCF2-148.351648C-ND - DigiKey
Thief River Falls, MN, United States
148.351648MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 8-SMD, No Lead

148.351648MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5DCF2-148.351648C AX5DCF2-148.351648C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 148 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACAM100000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details