Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DCF1-921.0000C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 921 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 921 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DCF1-921.0000C, from Abracon, LLC, features a compact 5.0 x 3.2 x 1.3 mm package and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a specific frequency of 921 MHz for this model. The device offers ultra-low jitter performance with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. It supports multiple output options including LVDS, HCSL, and CML, with a supply voltage of 1.8V and a maximum current consumption of 80 mA. The frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. This oscillator is suitable for applications in networking, communications, and data centers, making it a versatile choice for engineers seeking reliable timing solutions.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DCF1-921.0000C, from Abracon, LLC, features a compact 5.0 x 3.2 x 1.3 mm package and is RoHS compliant. It operates within a frequency range of 50 MHz to 2100 MHz, with a specific frequency of 921 MHz for this model. The device offers ultra-low jitter performance with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. It supports multiple output options including LVDS, HCSL, and CML, with a supply voltage of 1.8V and a maximum current consumption of 80 mA. The frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. This oscillator is suitable for applications in networking, communications, and data centers, making it a versatile choice for engineers seeking reliable timing solutions.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DCF1-921.0000C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DCF1-921.0000C
Clearclock™ AX5 XO (Standard) Crystal AX5DCF1-921.0000C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 921 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 921 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5DCF1-921.0000C-ND - DigiKey
Thief River Falls, MN, United States
921MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 8-SMD, No Lead

921MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5DCF1-921.0000C AX5DCF1-921.0000C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 921 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Surface Mount Oscillators - ECOC-2522-40.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers