Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DBF2-650.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 650 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 650 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DBF2-650.0000T, from Abracon, LLC, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features an ultra-low RMS phase jitter of 125 fs typical and operates within a frequency range of 50 MHz to 2100 MHz. The device is available with multiple output options including LVDS, HCSL, and CML, and supports supply voltages of 1.8V, 2.5V, and 3.3V. The oscillator has a compact 5.0 x 3.2 mm footprint and is RoHS compliant. It offers frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C. The maximum supply current is 80 mA, making it suitable for applications that require low power consumption. The device also includes enable/disable functionality, enhancing its versatility in circuit designs.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DBF2-650.0000T, from Abracon, LLC, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features an ultra-low RMS phase jitter of 125 fs typical and operates within a frequency range of 50 MHz to 2100 MHz. The device is available with multiple output options including LVDS, HCSL, and CML, and supports supply voltages of 1.8V, 2.5V, and 3.3V. The oscillator has a compact 5.0 x 3.2 mm footprint and is RoHS compliant. It offers frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C. The maximum supply current is 80 mA, making it suitable for applications that require low power consumption. The device also includes enable/disable functionality, enhancing its versatility in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DBF2-650.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DBF2-650.0000T
Clearclock™ AX5 XO (Standard) Crystal AX5DBF2-650.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 650 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 650 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5DBF2-650.0000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 650 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Programmable Oscillators - 510ACA-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2082-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details