Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DAF2-983.0400C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 983.04 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 983.04 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DAF2-983.0400C, from Abracon, LLC, is a low jitter oscillator designed for a variety of applications including networking, communications, and data centers. It features an ultra-low jitter specification of 125 fs typical RMS, with a maximum of 200 fs for frequencies above 250 MHz. The device operates within a frequency range of 50 MHz to 2100 MHz and offers multiple output options including LVDS, HCSL, and CML. This crystal oscillator has a compact footprint of 5.0 x 3.2 mm and is RoHS compliant. It supports supply voltages of 1.8V, 2.5V, and 3.3V, with a typical current consumption of 60 mA for LVDS output. The frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. Additionally, it has a low power-up time of less than 5 ms and a maximum storage temperature of +150°C. The AX5 series is suitable for commercial and industrial applications but is not recommended for high-reliability environments without prior authorization from the manufacturer.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DAF2-983.0400C, from Abracon, LLC, is a low jitter oscillator designed for a variety of applications including networking, communications, and data centers. It features an ultra-low jitter specification of 125 fs typical RMS, with a maximum of 200 fs for frequencies above 250 MHz. The device operates within a frequency range of 50 MHz to 2100 MHz and offers multiple output options including LVDS, HCSL, and CML. This crystal oscillator has a compact footprint of 5.0 x 3.2 mm and is RoHS compliant. It supports supply voltages of 1.8V, 2.5V, and 3.3V, with a typical current consumption of 60 mA for LVDS output. The frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. Additionally, it has a low power-up time of less than 5 ms and a maximum storage temperature of +150°C. The AX5 series is suitable for commercial and industrial applications but is not recommended for high-reliability environments without prior authorization from the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DAF2-983.0400C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DAF2-983.0400C
Clearclock™ AX5 XO (Standard) Crystal AX5DAF2-983.0400C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 983.04 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 983.04 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5DAF2-983.0400C-ND - DigiKey
Thief River Falls, MN, United States
983.04MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 8-SMD, No Lead

983.04MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5DAF2-983.0400C AX5DAF2-983.0400C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 983 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers