Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DAF2-491.5200T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.52 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.52 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DAF2-491.5200T, from Abracon, LLC, is designed for applications requiring low jitter and high frequency stability. It features an ultra-low jitter specification of 125 fs typical RMS, with a maximum of 200 fs for frequencies above 250 MHz. The crystal operates within a frequency range of 50 MHz to 2100 MHz and offers a supply voltage of 3.3V, 2.5V, or 1.8V, depending on the output type. This product provides a frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C, making it suitable for various environments. The device supports multiple output options, including LVPECL, LVDS, HCSL, and CML, and has a compact footprint of 5.0 x 3.2 mm. The maximum supply current is 80 mA, and it is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable oscillator with low power consumption and high performance in networking, communications, and data center applications may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DAF2-491.5200T, from Abracon, LLC, is designed for applications requiring low jitter and high frequency stability. It features an ultra-low jitter specification of 125 fs typical RMS, with a maximum of 200 fs for frequencies above 250 MHz. The crystal operates within a frequency range of 50 MHz to 2100 MHz and offers a supply voltage of 3.3V, 2.5V, or 1.8V, depending on the output type. This product provides a frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C, making it suitable for various environments. The device supports multiple output options, including LVPECL, LVDS, HCSL, and CML, and has a compact footprint of 5.0 x 3.2 mm. The maximum supply current is 80 mA, and it is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable oscillator with low power consumption and high performance in networking, communications, and data center applications may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DAF2-491.5200T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DAF2-491.5200T
Clearclock™ AX5 XO (Standard) Crystal AX5DAF2-491.5200T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 491.52 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 491.52 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5DAF2-491.5200T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 492 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - X119-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 500DCAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details