Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3PBF4-122.8800

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 50mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 50mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3PBF4-122.8800, is a low jitter oscillator designed for various applications including networking, communication, and data centers. It features a compact footprint of 3.2 x 2.5 x 1.0 mm and is RoHS compliant. The device operates at a frequency of 122.88 MHz with a typical RMS jitter of less than 80 fs and a maximum of 150 fs at 156.25 MHz. It offers low power consumption, with a typical supply current of 16 mA for LVDS output at 156.25 MHz. The oscillator supports supply voltage options of 3.3V, 2.5V, and 1.8V, and provides differential outputs in LVPECL, LVDS, and HCSL formats. It maintains frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. The device is suitable for applications requiring precise timing and low power operation, making it a viable choice for engineers looking for reliable crystal oscillators in compact designs.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3PBF4-122.8800, is a low jitter oscillator designed for various applications including networking, communication, and data centers. It features a compact footprint of 3.2 x 2.5 x 1.0 mm and is RoHS compliant. The device operates at a frequency of 122.88 MHz with a typical RMS jitter of less than 80 fs and a maximum of 150 fs at 156.25 MHz. It offers low power consumption, with a typical supply current of 16 mA for LVDS output at 156.25 MHz. The oscillator supports supply voltage options of 3.3V, 2.5V, and 1.8V, and provides differential outputs in LVPECL, LVDS, and HCSL formats. It maintains frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. The device is suitable for applications requiring precise timing and low power operation, making it a viable choice for engineers looking for reliable crystal oscillators in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3PBF4-122.8800 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3PBF4-122.8800
Clearclock™ AX3 XO (Standard) Crystal AX3PBF4-122.8800
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 50mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 122.88 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 50mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3PBF4-122.8800
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 123 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA25M0000BAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - LMC555 MDA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; Die
Features / Standards RoHS
View Details
2 suppliers