Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3HCF4-148.5000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3HCF4-148.5000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3HCF4-148.5000T
Clearclock™ AX3 XO (Standard) Crystal AX3HCF4-148.5000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.5 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3HCF4-148.5000T
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 148 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 500SAAD-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details