Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3HBF4-148.5000

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3HBF4-148.5000 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3HBF4-148.5000
Clearclock™ AX3 XO (Standard) Crystal AX3HBF4-148.5000
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.5 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3HBF4-148.5000
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 148 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-13.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510ABA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-1645W-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details