Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3HBF2-125.0000T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 132fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 132fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3HBF2-125.0000T3, from Abracon, LLC, features a compact 3.2 x 2.5 x 1.0 mm footprint and is RoHS/RoHS II compliant. It operates within a frequency range of 100 MHz to 212.5 MHz, with a typical frequency of 125 MHz. The device exhibits exceptionally low RMS jitter, specified at less than 80 fs typical and 150 fs maximum at 156.25 MHz. It supports multiple supply voltage options of 1.8V, 2.5V, and 3.3V, with a typical supply current of 16 mA for LVDS output at 156.25 MHz. The oscillator maintains a frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. It is suitable for various applications, including PCI Express, optical Ethernet, and RF systems. The part is designed for surface mount technology and has an MSL level of 1, indicating it is suitable for standard reflow soldering processes. The product is actively available through Abracon's global distribution network.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3HBF2-125.0000T3, from Abracon, LLC, features a compact 3.2 x 2.5 x 1.0 mm footprint and is RoHS/RoHS II compliant. It operates within a frequency range of 100 MHz to 212.5 MHz, with a typical frequency of 125 MHz. The device exhibits exceptionally low RMS jitter, specified at less than 80 fs typical and 150 fs maximum at 156.25 MHz. It supports multiple supply voltage options of 1.8V, 2.5V, and 3.3V, with a typical supply current of 16 mA for LVDS output at 156.25 MHz. The oscillator maintains a frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. It is suitable for various applications, including PCI Express, optical Ethernet, and RF systems. The part is designed for surface mount technology and has an MSL level of 1, indicating it is suitable for standard reflow soldering processes. The product is actively available through Abracon's global distribution network.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3HBF2-125.0000T3 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3HBF2-125.0000T3
Clearclock™ AX3 XO (Standard) Crystal AX3HBF2-125.0000T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 132fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): 132fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3HBF2-125.0000T3
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 125 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 20 MHz
View Details
2 suppliers
Oscillator Crystal - 510ACB180M000CAGR - Richardson RFPD
Specs
Frequency 180 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-1650+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details