Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DCF4-148.5000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DCF4-148.5000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DCF4-148.5000T
Clearclock™ AX3 XO (Standard) Crystal AX3DCF4-148.5000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.5 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3DCF4-148.5000T
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 148 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF32FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-110.5 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers