Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DCF3-200.0000T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DCF3-200.0000T3 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DCF3-200.0000T3
Clearclock™ AX3 XO (Standard) Crystal AX3DCF3-200.0000T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 200 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3DCF3-200.0000T3
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 200 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-100 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DLAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Programmable Timers and Oscillators - LMK61E2-I6SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers