Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DCF1-100.0000

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 316fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 316fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DCF1-100.0000 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DCF1-100.0000
Clearclock™ AX3 XO (Standard) Crystal AX3DCF1-100.0000
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 316fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): 316fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-15038-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15038-ND
Oscillators 535-15038-ND
100MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1339158-AX3DCF1-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339158-AX3DCF1-100.0000
Crystals, Oscillators, Resonators - Oscillators 1339158-AX3DCF1-100.0000
Win Source Part Number: 1339158-AX3DCF1-100. 0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: ClearClock™ AX3 Type: XO (Standard) Package: Strip Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 250 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 27mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1339158-AX3DCF1-100.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ClearClock™ AX3
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 250
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 27mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillator, 316Fs 100.00Mhz Lvds Xo Rohs Compliant Abracon - 05AH2365 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 316Fs 100.00Mhz Lvds Xo Rohs Compliant Abracon
05AH2365
Oscillator, 316Fs 100.00Mhz Lvds Xo Rohs Compliant Abracon 05AH2365
OSCILLATOR, 316FS 100.00MHZ LVDS XO ROHS COMPLIANT: YES

OSCILLATOR, 316FS 100.00MHZ LVDS XO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Oscillators AX3DCF1-100.0000
XTAL OSC XO 100MHZ 1.8V LVDS

XTAL OSC XO 100MHZ 1.8V LVDS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number AX3DCF1-100.0000 535-15038-ND 1339158-AX3DCF1-100.0000 05AH2365 AX3DCF1-100.0000
Product Name Clearclock™ AX3 XO (Standard) Crystal Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 316Fs 100.00Mhz Lvds Xo Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 100 MHz 100 MHz 100 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data