Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DBF3-200.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3DBF3-200.0000T, is a low jitter oscillator designed for various applications including networking, communication, and data centers. It features an exceptionally low RMS jitter of less than 80 femtoseconds typical and a maximum of 150 femtoseconds at 156.25 MHz. The device operates within a frequency range of 100 MHz to 212.5 MHz and offers supply voltage options of 1.8V, 2.5V, and 3.3V, with a typical current consumption of 16 mA at 156.25 MHz for LVDS output. The oscillator maintains a frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. It is housed in a compact 3.2 x 2.5 x 1.0 mm package and is compliant with RoHS/RoHS II standards. The device supports LVPECL, LVDS, and HCSL differential outputs, making it versatile for various circuit designs. The Clearclock,Ñ¢ AX3 XO is suitable for applications that require low power consumption and high precision timing.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3DBF3-200.0000T, is a low jitter oscillator designed for various applications including networking, communication, and data centers. It features an exceptionally low RMS jitter of less than 80 femtoseconds typical and a maximum of 150 femtoseconds at 156.25 MHz. The device operates within a frequency range of 100 MHz to 212.5 MHz and offers supply voltage options of 1.8V, 2.5V, and 3.3V, with a typical current consumption of 16 mA at 156.25 MHz for LVDS output. The oscillator maintains a frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. It is housed in a compact 3.2 x 2.5 x 1.0 mm package and is compliant with RoHS/RoHS II standards. The device supports LVPECL, LVDS, and HCSL differential outputs, making it versatile for various circuit designs. The Clearclock,Ñ¢ AX3 XO is suitable for applications that require low power consumption and high precision timing.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DBF3-200.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DBF3-200.0000T
Clearclock™ AX3 XO (Standard) Crystal AX3DBF3-200.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 200 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3DBF3-200.0000T
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 200 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECS-1612MV-041-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers