Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DBF1-120.0000T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 120 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 120 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3DBF1-120.0000T3, from Abracon, LLC, features a compact 3.2 x 2.5 x 1.0 mm footprint and is compliant with RoHS/RoHS II standards. It operates within a frequency range of 100 MHz to 212.5 MHz, with a typical frequency of 120 MHz. The device offers exceptionally low RMS jitter, specified at less than 80 fs typical and 150 fs maximum at 156.25 MHz. This crystal oscillator supports multiple supply voltage options, including 3.3V, 2.5V, and 1.8V, with a typical supply current of 16 mA for LVDS output at 156.25 MHz. It maintains a frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. The device is suitable for various applications, including PCI Express, optical Ethernet, and networking systems. Engineers should consider this product for projects requiring low power consumption and low jitter performance in a compact package.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX3 XO (Standard) Crystal, part number AX3DBF1-120.0000T3, from Abracon, LLC, features a compact 3.2 x 2.5 x 1.0 mm footprint and is compliant with RoHS/RoHS II standards. It operates within a frequency range of 100 MHz to 212.5 MHz, with a typical frequency of 120 MHz. The device offers exceptionally low RMS jitter, specified at less than 80 fs typical and 150 fs maximum at 156.25 MHz. This crystal oscillator supports multiple supply voltage options, including 3.3V, 2.5V, and 1.8V, with a typical supply current of 16 mA for LVDS output at 156.25 MHz. It maintains a frequency stability of ±25 ppm over an industrial temperature range of -40°C to +85°C. The device is suitable for various applications, including PCI Express, optical Ethernet, and networking systems. Engineers should consider this product for projects requiring low power consumption and low jitter performance in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DBF1-120.0000T3 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DBF1-120.0000T3
Clearclock™ AX3 XO (Standard) Crystal AX3DBF1-120.0000T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 120 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 120 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX3DBF1-120.0000T3
Product Name Clearclock™ AX3 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 120 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - X202-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA20M0000BAG - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers