Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DAF1-200.0000

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 70fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 70fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DAF1-200.0000 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DAF1-200.0000
Clearclock™ AX3 XO (Standard) Crystal AX3DAF1-200.0000
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 70fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): 70fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 200 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-15031-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15031-ND
Oscillators 535-15031-ND
200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349505-AX3DAF1-200.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349505-AX3DAF1-200.0000
Crystals, Oscillators, Resonators - Oscillators 1349505-AX3DAF1-200.0000
Win Source Part Number: 1349505-AX3DAF1-200. 0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: ClearClock™ AX3 Type: XO (Standard) Package: Strip Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 250 Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 27mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1349505-AX3DAF1-200.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ClearClock™ AX3
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 250
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 27mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillator, 70Fs 200.00Mhz Lvds Xo Rohs Compliant Abracon - 05AH2358 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 70Fs 200.00Mhz Lvds Xo Rohs Compliant Abracon
05AH2358
Oscillator, 70Fs 200.00Mhz Lvds Xo Rohs Compliant Abracon 05AH2358
OSCILLATOR, 70FS 200.00MHZ LVDS XO ROHS COMPLIANT: YES

OSCILLATOR, 70FS 200.00MHZ LVDS XO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Oscillators AX3DAF1-200.0000
XTAL OSC XO 200MHZ 3.3V LVDS

XTAL OSC XO 200MHZ 3.3V LVDS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number AX3DAF1-200.0000 535-15031-ND 1349505-AX3DAF1-200.0000 05AH2358 AX3DAF1-200.0000
Product Name Clearclock™ AX3 XO (Standard) Crystal Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 70Fs 200.00Mhz Lvds Xo Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 200 MHz 200 MHz 200 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA26M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details