AX3DAF1-200.0000 is a 3.2 x 2.5 x 1.0 mm low-jitter clock oscillator with LVDS differential output, offering a frequency of 200 MHz, 16 mA typical supply current at 200 MHz and 3.3 V, ±25 ppm frequency stability over the industrial temperature range of -40°C to +85°C, and RMS jitter below 80 fs. It operates on 3.3 V, 2.5 V, or 1.8 V supply voltages and complies with RoHS/RoHS II standards. The part is MSL level 1 and designed for networking, data center, and RF applications.
LVDS Output Clock Oscillator, Product overview: AX3DAF1-200.0000 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AX3DAF1-200.0000
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-AX3DAF1-200.0000 |
| Product Name | Clock and Timing IC |
| Operating Temperature | -40 C (-40 F) |