Abracon, LLC AWSZT-CV AWSZT-27.00CV-T

Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 27 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 27 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-CV - AWSZT-27.00CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 27 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSZT-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 27 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1512 (3731 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-10030-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10030-2-ND
Resonators 535-10030-2-ND
27MHz Ceramic Resonator ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

27MHz Ceramic Resonator ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 27.0000MHZ SMD

CERAMIC RES 27.0000MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number AWSZT-27.00CV-T 535-10030-2-ND AWSZT-27.00CV-T
Product Name AWSZT-CV Resonators Resonators
Features / Standards RoHS
Frequency 27 MHz 27 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Surface Mount Oscillators - ECS-2033-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 466 MHz
View Details