Abracon, LLC Resonators AWSCR-8.00MTD-T

Description
CER RESONATOR 8MHZ TOL 0.5% STAB
Request a Quote Datasheet
Description
CER RESONATOR 8MHZ TOL 0.5% STAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-AWSCR-8.00MTD-TTR-ND - DigiKey
Thief River Falls, MN, United States
CER RESONATOR 8MHZ TOL 0.5% STAB

CER RESONATOR 8MHZ TOL 0.5% STAB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-AWSCR-8.00MTD-TTR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-HFR-40.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 40 MHz
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details