Abracon AWSCR-4.00CPLA-C15-T
Abracon AWSCR-4.00CPLA-C15-T
Abracon AWSCR-4.00CPLA-C15-T
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
CER RES 4MHZ 15PF SMD ROHS COMPLIANT: YES
CER RES 4MHZ 15PF SMD ROHS COMPLIANT: YES
CERAMIC RESONATOR, 4MHZ, SMD ROHS COMPLIANT: YES
CRYSTAL RESONATOR, 4MHZ, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators | Resonators | Resonators | Resonators | Resonators |
| Product Number | 1886733 | 1886733P | 535-15084-2-ND | 16AH0937 | 80AH1593 | 73AJ1627 | AWSCR-4.00CPLA-C15-T4 |
| Product Name | Ceramic Resonators | Ceramic Resonators | Resonators | Cer Res 4Mhz 15Pf Smd Rohs Compliant Abracon | Ceramic Resonator, 4Mhz, Smd Rohs Compliant Abracon | Crystal Resonator, 4Mhz, Smd Rohs Compliant Abracon | Ceramic Resonators |
| Package / Form Factor | Smd | Surface Mount; 3-SMD, Non-Standard | Surface Mount | Surface Mount | Surface Mount | ||
| Features / Standards | RoHS | RoHS | Lead-Free; Built-in Capacitor | RoHS | RoHS | RoHS | |
| Frequency Tolerance | 0.5000 % | 0.5000 % | 0.5000 % |