Abracon, LLC AWSCR-CW AWSCR-32.00CW-T

Description
RoHS/RoHS II Compliant Series: AWSCR-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CW - AWSCR-32.00CW-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CW
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 32 MHz
  • Frequency Stability: ± 0.2 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 5 pF
  • Impedance: 50 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-10041-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10041-2-ND
Resonators 535-10041-2-ND
32MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

32MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 32.0000MHZ 5PF SMD

CERAMIC RES 32.0000MHZ 5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number AWSCR-32.00CW-T 535-10041-2-ND AWSCR-32.00CW-T
Product Name AWSCR-CW Resonators Resonators
Features / Standards RoHS Built-in Capacitor
Frequency 32 MHz 32 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR2 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - NX2520SA-26.000 - Richardson RFPD
Specs
Package / Form Factor Surface Mount
Frequency 26 MHz
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details