Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Frequency: 860 ~ 960MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±40ppm
Features: 160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole
Capacitance: 0.22μF
Impedance: Not Required(ohm)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: Horizontal, 4 PC Pad
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |