Abracon, LLC AWCR AWCR-16.00MD

Description
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 16 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 16 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCR - AWCR-16.00MD - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 16 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWCR
  • Length: 10 mm
  • Width: 5 mm
  • Height: 10 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 16 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 30 pF
  • Impedance: 30 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 3 Lead, 2.50mm Pitch
  • Part Status: Active
Supplier's Site
Resonators AWCR-16.00MD
CERAMIC RES 16.0000MHZ 30PF T/H

CERAMIC RES 16.0000MHZ 30PF T/H

Supplier's Site
Ceramic Resonator, 16Mhz, Through Hole; Frequency Abracon - 13J1998 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 16Mhz, Through Hole; Frequency Abracon
13J1998
Ceramic Resonator, 16Mhz, Through Hole; Frequency Abracon 13J1998
CERAMIC RESONATOR, 16MHZ, THROUGH HOLE; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:AWCR Series; Operating Temperature Min:-40°C; ESR:40ohmRoHS Compliant: Yes

CERAMIC RESONATOR, 16MHZ, THROUGH HOLE; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:AWCR Series; Operating Temperature Min:-40°C; ESR:40ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number AWCR-16.00MD AWCR-16.00MD 13J1998
Product Name AWCR Resonators Ceramic Resonator, 16Mhz, Through Hole; Frequency Abracon
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS
Frequency 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABLSG MHz Crystal - ABLSG-12.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
7 suppliers