Abracon, LLC AWCR-RS AWCR-12.00RS

Description
RoHS/RoHS II Compliant Series: AWCR-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, Formed Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWCR-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, Formed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCR-RS - AWCR-12.00RS - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWCR-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, Formed Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWCR-RS
  • Length: 5.5 mm
  • Width: 3 mm
  • Height: 5.5 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 0.5 %
  • Frequency Tolerance: ± 0.3 %
  • Features: Built in Capacitor
  • Capacitance: 15 pF
  • Impedance: 25 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 3 Lead, Formed
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-13413-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-13413-ND
Resonators 535-13413-ND
12MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% 25 Ohms -25°C ~ 85°C Through Hole

12MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% 25 Ohms -25°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators AWCR-12.00RS
CERAMIC RES 12.0000MHZ 15PF T/H

CERAMIC RES 12.0000MHZ 15PF T/H

Supplier's Site
Cer Res 12.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon - 65W7988 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 12.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon
65W7988
Cer Res 12.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon 65W7988
CER RES 12.0000MHZ 15PF T/H / bulk RoHS Compliant: Yes

CER RES 12.0000MHZ 15PF T/H / bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Oscillators
Product Number AWCR-12.00RS 535-13413-ND AWCR-12.00RS 65W7988
Product Name AWCR-RS Resonators Resonators Cer Res 12.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon
Package / Form Factor Through Hole Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960637 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA10M0000BAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers