IC RF SWITCH SPDT 0.1-2.7 GHZ
IC RF SWITCH SPDT 0.1-2.7 GHZ
IC RF SWITCH SPDT 0.1-2.7 GHZ
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 535-ASWD-S2-0003-TDKR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 100 to 3000 MHz |