Abracon, LLC ASTMUPLD XO (Standard) MEMS ASTMUPLPFL-212.500MHZ-LY-E

Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPLD XO (Standard) MEMS - ASTMUPLPFL-212.500MHZ-LY-E - Abracon, LLC
Spicewood, TX, United States
ASTMUPLD XO (Standard) MEMS
ASTMUPLPFL-212.500MHZ-LY-E
ASTMUPLD XO (Standard) MEMS ASTMUPLPFL-212.500MHZ-LY-E
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPLD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 212.5 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 55mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPLPFL-212.500MHZ-LY-E
Product Name ASTMUPLD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 212 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-933C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details